Status: | Unknown |
---|---|
Series: | FN 390 Series |
RoHS: | Unknown |
Product Range | FN 390 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 1.2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 7.5mH |
Leakage Current Max | 560µA |
POWER ENTRY MODULE 1A | RS |
SINGLE PHASE IEC-INLET PEM, 1 A FILTER, FAST ON 2 FUSE | Schaffner FN394-1-05-11 | RS Americas |
Line Filter IEC Fuse/Switch FN394 1A | Schukat Electronic |
Connector, Power Entry, Plug, 1A, 250Vac | Newark Electronics |
AC Power Entry Modules 1A FASTON 2FUSE POWER ENTRY MODULES | Sager |
Power Entry Module Filtered M 3 POS 250VAC 1A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN394-1-05-11?
Additional datasheets, footprints and schematics for FN394-1-05-11 are listed on our Part Details page. You can also find images and similar parts to FN394-1-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN394-1-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN394-1-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN394-1-05-11 fall under?
The FN394-1-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN394-1-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN394-1-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN394-1-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN394-1-05-11 have stock available?
Authorised distributors including RS, RS Americas, Schukat Electronic, Newark Electronics and Sager have stock available or on a lead time for FN394-1-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN394-1-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN394-1-05-11?
You can fill out our help required form which you can use to request a quote for FN394-1-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.