Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$44.67
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$40.90
|
50
in stock
|
Buy Now | |
Distrelec
from US$35.87
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$42.47
|
-
|
Buy Now | |
RS Americas
from US$41.05
|
-
|
Buy Now | |
element14
from US$42.58
|
-
|
Buy Now | |
Sager
from US$38.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug Receptacle |
Voltage Rating | 250V |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Behind Panel Depth | 90mm |
Capacitance | 0.22µF |
Capacitance X | 0.22µF |
Capacitance Y | 3300pF |
Earth Line Choke Inductance | 0.4mH |
External Depth | 90mm |
External Length / Height | 65mm |
External Width | 50mm |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Fixing Centres | 40mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 0.45mH |
Inductance Min | 450µH |
Input Voltage Max | 240V |
Input Voltage Min | 220V |
Leakage Current | 373µA |
Leakage Current Max | 373µA |
No. of Phases | Single Phase |
No. of X Type Capacitors | 1 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 60mm |
Panel Cutout Width | 29mm |
Supply Frequency Max | 400Hz |
Supply Frequency Min | 0Hz |
Voltage Rating VAC | 250V |
Filtered IEC Power Entry Module IEC C14 General P | Rapid Electronics |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Filter, 6A, Earth Choke, Switched | Newark Electronics |
SINGLE PHASE IEC-INLET PEM, 6 A FILTER, FAST ON 1 FUSE | Schaffner FN393E-6-05-11 | RS Americas |
FILTER, 6A, EARTH CHOKE, SWITCHED | element14 |
AC Power Entry Modules FN393E-6/05-11 | Sager |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN393E-6-05-11?
Additional datasheets, footprints and schematics for FN393E-6-05-11 are listed on our Part Details page. You can also find images and similar parts to FN393E-6-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN393E-6-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN393E-6-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN393E-6-05-11 fall under?
The FN393E-6-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN393E-6-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN393E-6-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN393E-6-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN393E-6-05-11 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for FN393E-6-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN393E-6-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN393E-6-05-11?
You can fill out our help required form which you can use to request a quote for FN393E-6-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.