Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.66
|
2
in stock
|
Buy Now | |
RS
from US$36.59
|
62
in stock
|
Buy Now | |
CoreStaff
from US$35.76
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.11
|
21
in stock
|
Buy Now | |
Distrelec
from US$46.83
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$38.21
|
2
in stock
|
Buy Now | |
element14
from US$40.64
|
2
in stock
|
Buy Now | |
RS Americas
from US$40.72
|
-
|
Buy Now | |
Sager
from US$35.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Gender | Plug |
---|---|
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel |
Contact Termination | Quick Connect |
Plug Type | IEC 60320 C14 |
FN393 1 fuse screw mount inlet filter,6A | RS |
Connector: AC supply | Transfer Multisort Elektronik |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Filter, 6A, Switched | Newark Electronics |
FILTER, 6A, SWITCHED | element14 |
IEC Inlet Filter, 6A, Screw, FN 390 Series | Schaffner FN393-6-05-11 | RS Americas |
AC Power Entry Modules FN393-6/05-11 | Sager |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN393-6-05-11?
Additional datasheets, footprints and schematics for FN393-6-05-11 are listed on our Part Details page. You can also find images and similar parts to FN393-6-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN393-6-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN393-6-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN393-6-05-11 fall under?
The FN393-6-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN393-6-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN393-6-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN393-6-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN393-6-05-11 have stock available?
Authorised distributors including RS, CoreStaff, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for FN393-6-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN393-6-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN393-6-05-11?
You can fill out our help required form which you can use to request a quote for FN393-6-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.