Status: | Unknown |
---|---|
Series: | FN380 Series |
RoHS: | Unknown |
Prices starting from US$29.28
Product Range | FN380 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Quick Connect |
Termination Method | Tab |
Voltage Rating VAC | 250V |
PwrEntryMod, Filter/Fuse/Switch, Male, IEC, Inlet, Medical, Flanged, Rear,250VAC,6A | Schaffner FN389B-6-22 | RS Americas |
Power Entry Module, Plug, 6A | Newark Electronics |
MAINS SOCKET, WITH FILTER | element14 |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
AC Power Entry Modules FUSE SWITCH 6A | Sager |
SCNFN389B-6-22 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN389B-6/22?
Additional datasheets, footprints and schematics for FN389B-6/22 are listed on our Part Details page. You can also find images and similar parts to FN389B-6/22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN389B-6/22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN389B-6/22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN389B-6/22 fall under?
The FN389B-6/22 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN389B-6/22 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN389B-6/22 you can contact the distributor directly for product support, shipping queries etc.
Is the FN389B-6/22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN389B-6/22 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Sager have stock available or on a lead time for FN389B-6/22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN389B-6/22 often in real-time on the comparison pages.
What if I can't find stock of FN389B-6/22?
You can fill out our help required form which you can use to request a quote for FN389B-6/22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.