Status: | Unknown |
---|---|
Series: | FN380 Series |
RoHS: | Unknown |
Product Range | FN380 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 47nF |
Inductance | 0.18mH |
Power Entry Module, Screw, 1 or 2 Fuses, 6 A, FN 380 Series | Schaffner FN388-6-22 | RS Americas |
Power Entry Module, Plug, 6A | Newark Electronics |
AC Power Entry Modules FUSE SWITCH 6A | Sager |
SCNFN388-6-22 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN388-6-22?
Additional datasheets, footprints and schematics for FN388-6-22 are listed on our Part Details page. You can also find images and similar parts to FN388-6-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN388-6-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN388-6-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN388-6-22 fall under?
The FN388-6-22 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN388-6-22 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN388-6-22 you can contact the distributor directly for product support, shipping queries etc.
Is the FN388-6-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN388-6-22 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for FN388-6-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN388-6-22 often in real-time on the comparison pages.
What if I can't find stock of FN388-6-22?
You can fill out our help required form which you can use to request a quote for FN388-6-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.