Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 4A |
Voltage Rating | 250VAC |
Fuse Holder | 2-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Connector Mounting | Flange Mount |
RoHS Compliant | Yes |
Connector, Power Entry, Plug, 4A, 250Vac | Newark Electronics |
SINGLE PHASE IEC-INLET PEM, 4 A 250V AC 2-POLE 2 FUSE US FORMAT | Schaffner FN388-4-22 | RS Americas |
AC Power Entry Modules FUSE SWITCH 4A | Sager |
SCNFN388-4-22 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN388-4-22?
Additional datasheets, footprints and schematics for FN388-4-22 are listed on our Part Details page. You can also find images and similar parts to FN388-4-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN388-4-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN388-4-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN388-4-22 fall under?
The FN388-4-22 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN388-4-22 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN388-4-22 you can contact the distributor directly for product support, shipping queries etc.
Is the FN388-4-22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN388-4-22 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for FN388-4-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN388-4-22 often in real-time on the comparison pages.
What if I can't find stock of FN388-4-22?
You can fill out our help required form which you can use to request a quote for FN388-4-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.