Status: | Unknown |
---|---|
Series: | FN 380 Series |
RoHS: | Unknown |
Prices starting from US$26.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$30.78
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$30.90
|
27
in stock
|
Buy Now | |
RS
from US$32.14
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$31.91
|
-
|
Buy Now | |
RS Americas
from US$29.36
|
-
|
Buy Now | |
element14
from US$33.87
|
-
|
Buy Now | |
Sager
from US$26.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 380 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 4.8A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Filtered IEC Power Entry Module IEC C14 General P | Rapid Electronics |
FN388 2pole 2fuse inletfilter,4A 5x20mm | RS |
Iec Inlet, 4.8A, 250Vac, Solder | Newark Electronics |
Power Entry Modules AC INLET FilterED 4A MOD PWR ENTRY | Schaffner FN388-4-21 | RS Americas |
IEC INLET, 4.8A, 250VAC, SOLDER | element14 |
AC Power Entry Modules INLET FILTERED 4A MOD PWR ENTRY | Sager |
Power Entry Module Filtered M 3 POS 250VAC 4A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN388-4-21?
Additional datasheets, footprints and schematics for FN388-4-21 are listed on our Part Details page. You can also find images and similar parts to FN388-4-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN388-4-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN388-4-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN388-4-21 fall under?
The FN388-4-21 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN388-4-21 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN388-4-21 you can contact the distributor directly for product support, shipping queries etc.
Is the FN388-4-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN388-4-21 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for FN388-4-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN388-4-21 often in real-time on the comparison pages.
What if I can't find stock of FN388-4-21?
You can fill out our help required form which you can use to request a quote for FN388-4-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.