Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 4A |
Voltage Rating | 250VAC |
Fuse Holder | 2-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
RoHS Compliant | Yes |
PwrEntryMod, Filter/Fuse/Switch, Male, IEC, Inlet, Std, Snap-In, Rear,250VAC,4A,373uA | Schaffner FN382-4-22 | RS Americas |
Power Entry Module, Plug, 4A | Newark Electronics |
AC Power Entry Modules FUSE SWITCH 4A | Sager |
SCNFN382-4-22 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN382-4-22?
Additional datasheets, footprints and schematics for FN382-4-22 are listed on our Part Details page. You can also find images and similar parts to FN382-4-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN382-4-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN382-4-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN382-4-22 fall under?
The FN382-4-22 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN382-4-22 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN382-4-22 you can contact the distributor directly for product support, shipping queries etc.
Is the FN382-4-22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN382-4-22 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for FN382-4-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN382-4-22 often in real-time on the comparison pages.
What if I can't find stock of FN382-4-22?
You can fill out our help required form which you can use to request a quote for FN382-4-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.