Status: | Unknown |
---|---|
Series: | FN 380 Series |
RoHS: | Unknown |
Product Range | FN 380 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 4.8A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
SINGLE PHASE IEC-INLET PEM, 4 A 250V AC 2-POLE 1 FUSE EUROPEAN FORMAT | Schaffner FN380-4-21 | RS Americas |
Iec Inlet, 4.8A, 250Vac, Solder | Newark Electronics |
IEC INLET, 4.8A, 250VAC, SOLDER | element14 |
AC Power Entry Modules 4A SNAP IN-1FUSE POWER ENTRY MODULES | Sager |
Power Entry Module Filtered M 3 POS 250VAC 4A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN380-4-21?
Additional datasheets, footprints and schematics for FN380-4-21 are listed on our Part Details page. You can also find images and similar parts to FN380-4-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN380-4-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN380-4-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN380-4-21 fall under?
The FN380-4-21 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN380-4-21 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN380-4-21 you can contact the distributor directly for product support, shipping queries etc.
Is the FN380-4-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN380-4-21 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FN380-4-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN380-4-21 often in real-time on the comparison pages.
What if I can't find stock of FN380-4-21?
You can fill out our help required form which you can use to request a quote for FN380-4-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.