Status: | Unknown |
---|---|
Series: | FN 370 Series |
RoHS: | Unknown |
Prices starting from US$22.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.53
|
10
in stock
|
Buy Now | |
RS
from US$33.93
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$28.90
|
40
in stock
|
Buy Now | |
CoreStaff
from US$22.40
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$32.84
|
10
in stock
|
Buy Now | |
element14
from US$33.52
|
10
in stock
|
Buy Now | |
Rutronik
from US$30.36
|
-
|
Buy Now | |
RS Americas
from US$33.17
|
-
|
Buy Now | |
Distrelec
from US$35.14
|
-
|
Buy Now | |
Sager
from US$27.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 370 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 7.2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
FN378 2fuse inlet filter,6A 5x20mm | RS |
Iec Inlet, 7.2A, 250Vac, Quick Connect | Newark Electronics |
IEC INLET, 7.2A, 250VAC, QUICK CONNECT | element14 |
AC Strom Eingangsmodul 6A PE | Rutronik |
SINGLE PHASE IEC-INLET PEM, 6 A 100/120/220/240V 2 FUSE EUROPEAN FORMAT, MEDICAL | Schaffner FN378-6-21 | RS Americas |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
AC Power Entry Modules 6A FLNG MNT-2FUSE POWER ENTRY MODULE | Sager |
Power Entry Module Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN378-6-21?
Additional datasheets, footprints and schematics for FN378-6-21 are listed on our Part Details page. You can also find images and similar parts to FN378-6-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN378-6-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN378-6-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN378-6-21 fall under?
The FN378-6-21 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN378-6-21 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN378-6-21 you can contact the distributor directly for product support, shipping queries etc.
Is the FN378-6-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN378-6-21 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for FN378-6-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN378-6-21 often in real-time on the comparison pages.
What if I can't find stock of FN378-6-21?
You can fill out our help required form which you can use to request a quote for FN378-6-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.