Status: | Unknown |
---|---|
Series: | FN 370 Series |
RoHS: | Unknown |
Prices starting from US$25.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$32.20
|
19
in stock
|
Buy Now | |
RS
from US$31.74
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$36.53
|
-
|
Buy Now | |
RS Americas
from US$37.00
|
-
|
Buy Now | |
element14
from US$27.63
|
-
|
Buy Now | |
Sager
from US$27.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 370 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 4.8A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
FN378 2fuse inlet filter,4A 5x20mm | RS |
Iec Inlet Filter With Dual Fuse And Voltage Selector, 4A, Flange, Eu Fuse 5X20 |Schaffner FN378-4-21 | Newark Electronics |
SINGLE PHASE IEC-INLET PEM, 4 A 100/120/220/240V 2 FUSE EUROPEAN FORMAT, MEDICAL | Schaffner FN378-4-21 | RS Americas |
AC Power Entry Modules 4A FLNG MNT-2FUSE POWER ENTRY MODULE | Sager |
Power Entry Module Filtered M 3 POS 250VAC 4A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN378-4-21?
Additional datasheets, footprints and schematics for FN378-4-21 are listed on our Part Details page. You can also find images and similar parts to FN378-4-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN378-4-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN378-4-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN378-4-21 fall under?
The FN378-4-21 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN378-4-21 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN378-4-21 you can contact the distributor directly for product support, shipping queries etc.
Is the FN378-4-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN378-4-21 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FN378-4-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN378-4-21 often in real-time on the comparison pages.
What if I can't find stock of FN378-4-21?
You can fill out our help required form which you can use to request a quote for FN378-4-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.