Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$21.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.96
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$22.60
|
12
in stock
|
Buy Now | |
element14
from US$25.83
|
12
in stock
|
Buy Now | |
Schukat Electronic
from US$22.23
|
12
in stock
|
Buy Now | |
Farnell
from US$21.48
|
12
in stock
|
Buy Now | |
CoreStaff
from US$24.91
|
11
in stock
|
Buy Now | |
RS Americas
from US$21.96
|
-
|
Buy Now | |
Sager
from US$21.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
External Depth | 43.6mm |
External Length / Height | 65mm |
External Width | 32mm |
Voltage Rating VAC | 250V |
FN286 2 fused w/switch EMI/RFI filter,2A | RS |
Filter, 2A, 2 Fuse, Snap In | Newark Electronics |
FILTER, 2A, 2 FUSE, SNAP IN | element14 |
Line Filter IEC Fuse/Switch 2A Snap-In | Schukat Electronic |
Power Entry Module, 1-Ph IEC Inlet, 2 A, Fuse Holder, Fast-on, FN280 Series | Schaffner FN286-2-06 | RS Americas |
AC Power Entry Modules 2A 250VAC 50/60HZ FAST-ON / 2FUSES | Sager |
Power Entry Module Filtered M 3 POS 250VAC 2A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN286-2-06?
Additional datasheets, footprints and schematics for FN286-2-06 are listed on our Part Details page. You can also find images and similar parts to FN286-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN286-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN286-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN286-2-06 fall under?
The FN286-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN286-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN286-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN286-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN286-2-06 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Farnell have stock available or on a lead time for FN286-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN286-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN286-2-06?
You can fill out our help required form which you can use to request a quote for FN286-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.