Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$15.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.20
|
240
in stock
|
Buy Now | |
element14
from US$27.93
|
333
in stock
|
Buy Now | |
TTI Europe
from US$26.59
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$24.86
|
122
in stock
|
Buy Now | |
Farnell
from US$22.07
|
122
in stock
|
Buy Now | |
Sager
from US$20.18
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.92
|
94
in stock
|
Buy Now | |
RS Americas
from US$15.94
|
37
in stock
|
Buy Now | |
CoreStaff
from US$25.22
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$21.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 220nF |
Contact Termination | Solder |
External Depth | 43.6mm |
External Length / Height | 65mm |
External Width | 32mm |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 1mH |
Leakage Current Max | 2µA |
No. of Fuses | 2Fuses |
Panel Cutout Depth | 60mm |
Panel Cutout Width | 29mm |
FILTER, INLET, MEDICAL, DUAL FUSE, 6A | element14 |
Double fused IEC950 inlet filter,6A 250V | RS |
6A 250V SWITCHED FUSED | TTI Europe |
Filter, Inlet, Medical, Dual Fuse, 6A | Newark Electronics |
AC Power Entry Modules 6A 250VAC MEDICAL COMPACT | Sager |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module,1 PHASE IEC,6A, Fuse Holder, FAST ON, MEDICAL, FN280 Series | Schaffner FN284B-6-06 | RS Americas |
Line Filter IEC 2 Fuse/Switch 6A Med | Schukat Electronic |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN284B-6-06?
Additional datasheets, footprints and schematics for FN284B-6-06 are listed on our Part Details page. You can also find images and similar parts to FN284B-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN284B-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN284B-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN284B-6-06 fall under?
The FN284B-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN284B-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN284B-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN284B-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN284B-6-06 have stock available?
Authorised distributors including element14, RS, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for FN284B-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN284B-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN284B-6-06?
You can fill out our help required form which you can use to request a quote for FN284B-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.