Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$20.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.41
|
116
in stock
|
Buy Now | |
Newark Electronics
from US$24.62
|
66
in stock
|
Buy Now | |
element14
from US$20.50
|
66
in stock
|
Buy Now | |
Farnell
from US$20.52
|
66
in stock
|
Buy Now | |
Sager
from US$20.04
|
29
in stock
|
Buy Now | |
RS Americas
from US$24.81
|
-
|
Buy Now | |
Schukat Electronic
from US$21.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Double fused IEC950 inlet filter,2A 250V | RS |
Pem Filter 2 Fuse 2A Medical Horizontal | Newark Electronics |
AC Power Entry Modules MOD PWR INLET COMPCT FILTER 2A | Sager |
Power Entry Module, Compact, 2A, Fast-on/Solder Lug, Medical, FN280 Series | Schaffner FN284B-2-06 | RS Americas |
Line Filter IEC 2 Fuse/Switch 2A Med | Schukat Electronic |
Power Entry Module Filtered M 3 POS 250VAC 2A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN284B-2-06?
Additional datasheets, footprints and schematics for FN284B-2-06 are listed on our Part Details page. You can also find images and similar parts to FN284B-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN284B-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN284B-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN284B-2-06 fall under?
The FN284B-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN284B-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN284B-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN284B-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN284B-2-06 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FN284B-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN284B-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN284B-2-06?
You can fill out our help required form which you can use to request a quote for FN284B-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.