Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$19.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.32
|
599
in stock
|
Buy Now | |
element14
from US$23.51
|
901
in stock
|
Buy Now | |
Newark Electronics
from US$23.82
|
893
in stock
|
Buy Now | |
Farnell
from US$22.20
|
893
in stock
|
Buy Now | |
Sager
from US$20.28
|
483
in stock
|
Buy Now | |
TTI Europe
from US$26.74
|
160
in stock
|
Buy Now | |
CoreStaff
from US$19.91
|
93
in stock
|
Buy Now | |
RS Americas
from US$20.59
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.02
|
17
in stock
|
Buy Now | |
Schukat Electronic
from US$22.08
|
-
|
Buy Now | |
Distrelec
from US$21.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Capacitance | 220nF |
Connector Type | Power Entry |
FILTER, 6A, 2 FUSE, SCREW IN | element14 |
Filter, 6A, 2 Fuse, Screw In | Newark Electronics |
FN284 2 fused w/switch EMI/RFI filter,6A | RS |
AC Power Entry Modules FN284-6/06 | Sager |
6A 250V SWITCHED FUSED | TTI Europe |
Power Entry Module, Compact, 6A, Fast-on/Solder Lug Connections, FN280 Series | Schaffner FN284-6-06 | RS Americas |
Connector: AC supply | Transfer Multisort Elektronik |
Line Filter IEC w.2 Fuse/Switch FN280 6A | Schukat Electronic |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN284-6-06?
Additional datasheets, footprints and schematics for FN284-6-06 are listed on our Part Details page. You can also find images and similar parts to FN284-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN284-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN284-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN284-6-06 fall under?
The FN284-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN284-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN284-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN284-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN284-6-06 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Sager have stock available or on a lead time for FN284-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN284-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN284-6-06?
You can fill out our help required form which you can use to request a quote for FN284-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.