Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$17.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.20
|
313
in stock
|
Buy Now | |
Distrelec
from US$21.37
|
557
in stock
|
Buy Now | |
element14
from US$22.88
|
169
in stock
|
Buy Now | |
Farnell
from US$22.20
|
151
in stock
|
Buy Now | |
CoreStaff
from US$17.55
|
116
in stock
|
Buy Now | |
RS Americas
from US$20.44
|
111
in stock
|
Buy Now | |
Sager
from US$20.08
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.81
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$35.32
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$35.50
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$22.66
|
29
in stock
|
Buy Now | |
Schukat Electronic
from US$21.84
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Socket |
Voltage Rating | 250V |
Current Rating | 4A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
External Depth | 43.1mm |
External Length / Height | 65mm |
External Width | 50mm |
Voltage Rating VAC | 250V |
Schaffner Power Inlet with Filter, 4A, 250VAC | Distrelec |
FN284 2 fused w/switch EMI/RFI filter,4A | RS |
FILTER, 4A, 2 FUSE, SCREW IN | element14 |
Power Entry Module, Compact, 4A, Fast-on/Solder Lug Connections, FN280 Series | Schaffner FN284-4-06 | RS Americas |
AC Power Entry Modules 4A | Sager |
Connector: AC supply | Transfer Multisort Elektronik |
Mains Power Connector 4A 250VAC Male | Rapid Electronics |
Power Entry Module | Newark Electronics |
Line Filter IEC w.2 Fuse/Switch FN280 4A | Schukat Electronic |
Power Entry Module Filtered M 3 POS 250VAC 4A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN 284-4-06?
Additional datasheets, footprints and schematics for FN 284-4-06 are listed on our Part Details page. You can also find images and similar parts to FN 284-4-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN 284-4-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN 284-4-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN 284-4-06 fall under?
The FN 284-4-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN 284-4-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN 284-4-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN 284-4-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN 284-4-06 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and CoreStaff have stock available or on a lead time for FN 284-4-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN 284-4-06 often in real-time on the comparison pages.
What if I can't find stock of FN 284-4-06?
You can fill out our help required form which you can use to request a quote for FN 284-4-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.