Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 1A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
Connector Mounting | Flange Mount |
IP Rating | IP40 |
RoHS Compliant | Yes |
Power Entry Module | Newark Electronics |
Power Entry Module, SINGLE PHASE IEC-INLET 1 A, Fuse Holder, FAST ON, FN280 Series | Schaffner FN283E-1-06 | RS Americas |
AC Power Entry Modules 1A FASTON W/CHOKE COMPCT PWR ENTRY MOD | Sager |
SCNFN283E-1-06 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN283E-1-06?
Additional datasheets, footprints and schematics for FN283E-1-06 are listed on our Part Details page. You can also find images and similar parts to FN283E-1-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN283E-1-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN283E-1-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN283E-1-06 fall under?
The FN283E-1-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN283E-1-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN283E-1-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN283E-1-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FN283E-1-06 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for FN283E-1-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN283E-1-06 often in real-time on the comparison pages.
What if I can't find stock of FN283E-1-06?
You can fill out our help required form which you can use to request a quote for FN283E-1-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.