Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$17.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.69
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$24.49
|
51
in stock
|
Buy Now | |
element14
from US$22.45
|
51
in stock
|
Buy Now | |
Farnell
from US$21.25
|
51
in stock
|
Buy Now | |
Distrelec
from US$28.27
|
40
in stock
|
Buy Now | |
RS Americas
from US$20.51
|
38
in stock
|
Buy Now | |
Sager
from US$20.34
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.10
|
9
in stock
|
Buy Now | |
TTI Europe
from US$17.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 220nF |
Capacitance X | 220nF |
Inductance | 0.45mH |
IEC Inlet filter with single fuse 6A | RS |
Filter, 6A, 1 Fuse, Screw In | Newark Electronics |
FILTER, 6A, 1 FUSE, SCREW IN | element14 |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Power Entry Module, Compact, 6A, Fast-on/Solder Lug Connections, FN280 Series | Schaffner FN283-6-06 | RS Americas |
AC Power Entry Modules 6A 250VAC 50/60Hz Fast-On | Sager |
Connector: AC supply | Transfer Multisort Elektronik |
6A 250V SWITCHED FUSED | TTI Europe |
Conn EMI/EMC Filtered PL 3 POS 250V 6A ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN283-6-06?
Additional datasheets, footprints and schematics for FN283-6-06 are listed on our Part Details page. You can also find images and similar parts to FN283-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN283-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN283-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN283-6-06 fall under?
The FN283-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN283-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN283-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN283-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN283-6-06 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FN283-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN283-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN283-6-06?
You can fill out our help required form which you can use to request a quote for FN283-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.