Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.83
|
25
in stock
|
Buy Now | |
element14
from US$25.86
|
508
in stock
|
Buy Now | |
Farnell
from US$21.82
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$24.00
|
112
in stock
|
Buy Now | |
Distrelec
from US$23.85
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.68
|
18
in stock
|
Buy Now | |
CoreStaff
from US$22.92
|
18
in stock
|
Buy Now | |
RS Americas
from US$20.26
|
5
in stock
|
Buy Now | |
Sager
from US$20.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | FN280 |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel |
Contact Termination Type | Quick Connect |
Capacitance | 220nF |
Capacitance X | 220nF |
Capacitance Y | 2.2nF |
Inductance | 2mH |
FILTER, 2A, 1 FUSE, SCREW IN | element14 |
Power Entry Module | Newark Electronics |
Schaffner Power Inlet with Filter, 2A, 250VAC | Distrelec |
IEC Inlet filter with single fuse 2A | RS |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module, Compact, 2A, Fast-on/Solder Lug Connections, FN280 Series | Schaffner FN283-2-06 | RS Americas |
AC Power Entry Modules 2A 250VAC 50/60Hz Fast-On | Sager |
Power Entry Module Filtered M 3 POS 250VAC 2A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN283-2-06.?
Additional datasheets, footprints and schematics for FN283-2-06. are listed on our Part Details page. You can also find images and similar parts to FN283-2-06. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN283-2-06. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN283-2-06. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN283-2-06. fall under?
The FN283-2-06. is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN283-2-06. when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN283-2-06. you can contact the distributor directly for product support, shipping queries etc.
Is the FN283-2-06. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN283-2-06. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for FN283-2-06..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN283-2-06. often in real-time on the comparison pages.
What if I can't find stock of FN283-2-06.?
You can fill out our help required form which you can use to request a quote for FN283-2-06. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.