Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$20.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.48
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$23.67
|
205
in stock
|
Buy Now | |
element14
from US$22.73
|
144
in stock
|
Buy Now | |
Farnell
from US$22.03
|
144
in stock
|
Buy Now | |
RS Americas
from US$20.95
|
140
in stock
|
Buy Now | |
TTI Europe
from US$27.09
|
40
in stock
|
Buy Now | |
Sager
from US$20.53
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.32
|
26
in stock
|
Buy Now | |
Distrelec
from US$32.48
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$27.03
|
22
in stock
|
Buy Now | |
CoreStaff
from US$22.92
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.03
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Power Entry Module | Newark Electronics |
Power Entry Module, 1-Ph IEC Inlet, 10 A, Fuse Holder, Fast-on, FN280 Series | Schaffner FN283-10-06 | RS Americas |
10A 250V SWITCHED FUSED | TTI Europe |
AC Power Entry Modules 10A 250 VAC FAST-ON / COMPACT | Sager |
Connector: AC supply | Transfer Multisort Elektronik |
Schaffner Power Inlet with Filter, 10A, 250VAC | Distrelec |
801383 10 Amp Compact Power Entry | Heilind Electronics |
SINGLE PHASE IEC-INLET 10A COMPACT PEM | RS |
Power Entry Module Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN283-10-06?
Additional datasheets, footprints and schematics for FN283-10-06 are listed on our Part Details page. You can also find images and similar parts to FN283-10-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN283-10-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN283-10-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN283-10-06 fall under?
The FN283-10-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN283-10-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN283-10-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN283-10-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN283-10-06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for FN283-10-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN283-10-06 often in real-time on the comparison pages.
What if I can't find stock of FN283-10-06?
You can fill out our help required form which you can use to request a quote for FN283-10-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.