Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.70
|
1,423
in stock
|
Buy Now | |
TTI Europe
from US$27.86
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$24.34
|
139
in stock
|
Buy Now | |
element14
from US$23.39
|
139
in stock
|
Buy Now | |
Farnell
from US$21.79
|
139
in stock
|
Buy Now | |
Sager
from US$21.13
|
130
in stock
|
Buy Now | |
Distrelec
from US$22.28
|
67
in stock
|
Buy Now | |
CoreStaff
from US$23.22
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.17
|
46
in stock
|
Buy Now | |
RS Americas
from US$23.11
|
31
in stock
|
Buy Now | |
Schukat Electronic
from US$22.10
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | FN280, FN280 |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel |
Contact Termination | Quick Connect |
Capacitance | 220nF |
Connector Type | Filtered / Fused Power Entry |
FN282 2 fused w/switch EMI/RFI filter,6A | RS |
6A 250V SWITCHED FUSED | TTI Europe |
Filter, 6A, 2 Fuse, Screw In | Newark Electronics |
FILTER, 6A, 2 FUSE, SCREW IN | element14 |
AC Power Entry Modules FN282-6/06 | Sager |
Schaffner Power Inlet with Filter, 6A, 250VAC | Distrelec |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module, 1-Ph IEC Inlet, 6 A, Fuse Holder, Fast-on, FN280 Series | Schaffner FN282-6-06 | RS Americas |
Line Filter IEC w. Fuse/Switch FN280 6A | Schukat Electronic |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN282-6-06?
Additional datasheets, footprints and schematics for FN282-6-06 are listed on our Part Details page. You can also find images and similar parts to FN282-6-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN282-6-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN282-6-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN282-6-06 fall under?
The FN282-6-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN282-6-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN282-6-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN282-6-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN282-6-06 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for FN282-6-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN282-6-06 often in real-time on the comparison pages.
What if I can't find stock of FN282-6-06?
You can fill out our help required form which you can use to request a quote for FN282-6-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.