Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$15.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.87
|
187
in stock
|
Buy Now | |
element14
from US$22.91
|
187
in stock
|
Buy Now | |
Sager
from US$21.19
|
153
in stock
|
Buy Now | |
Schukat Electronic
from US$21.84
|
90
in stock
|
Buy Now | |
RS Americas
from US$15.89
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$24.43
|
12
in stock
|
Buy Now | |
Distrelec
from US$20.17
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Socket |
Voltage Rating | 250V |
Current Rating | 4A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
External Depth | 43.1mm |
External Length / Height | 82mm |
External Width | 32mm |
Voltage Rating VAC | 250V |
FILTER, 4A, 2 FUSE, SCREW IN | element14 |
AC Power Entry Modules 4A 250VAC -2FUSES VERTICAL SCREW MOUNT | Sager |
Line Filter IEC w. Fuse/Switch FN280 4A | Schukat Electronic |
Power Entry Module, 1-Ph IEC Inlet, 4 A, Fuse Holder, Fast-on, FN280 Series | Schaffner FN282-4-06 | RS Americas |
Power Entry Module | Newark Electronics |
Schaffner Power Inlet with Filter, 4A, 250VAC | Distrelec |
Power Entry Module Filtered M 3 POS 250VAC 4A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN 282-4-06?
Additional datasheets, footprints and schematics for FN 282-4-06 are listed on our Part Details page. You can also find images and similar parts to FN 282-4-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN 282-4-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN 282-4-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN 282-4-06 fall under?
The FN 282-4-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN 282-4-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN 282-4-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN 282-4-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN 282-4-06 have stock available?
Authorised distributors including element14, Farnell, Sager, Schukat Electronic and RS Americas have stock available or on a lead time for FN 282-4-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN 282-4-06 often in real-time on the comparison pages.
What if I can't find stock of FN 282-4-06?
You can fill out our help required form which you can use to request a quote for FN 282-4-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.