Status: | Unknown |
---|---|
Series: | FN 280 Series |
RoHS: | Unknown |
Prices starting from US$20.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.84
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$22.99
|
1,255
in stock
|
Buy Now | |
element14
from US$23.32
|
1,255
in stock
|
Buy Now | |
RS Americas
from US$20.28
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.46
|
7
in stock
|
Buy Now | |
Rutronik
from US$22.61
|
-
|
Buy Now | |
Distrelec
from US$22.49
|
-
|
Buy Now | |
Sager
from US$20.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 280 Series |
---|---|
Gender | Plug |
Voltage Rating | 250V |
Current Rating | 1A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
External Depth | 43.1mm |
External Length / Height | 82mm |
External Width | 32mm |
Voltage Rating VAC | 250V |
Filter, 1A, 2 Fuse, Screw In | Newark Electronics |
FILTER, 1A, 2 FUSE, SCREW IN | element14 |
Power Entry Module, SINGLE PHASE IEC-INLET 1 A, Fuse Holder, FAST ON, FN280 Series | Schaffner FN282-1-06 | RS Americas |
Connector: AC supply | Transfer Multisort Elektronik |
FN 282 AC POWER ENTRY MODULE | Rutronik |
Schaffner Power Inlet with Filter, 1A, 250VAC | Distrelec |
AC Power Entry Modules 1A 250VAC -2FUSES VERTICAL SCREW MOUNT | Sager |
SCNFN282-1-06 | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN282-1-06?
Additional datasheets, footprints and schematics for FN282-1-06 are listed on our Part Details page. You can also find images and similar parts to FN282-1-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN282-1-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN282-1-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN282-1-06 fall under?
The FN282-1-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN282-1-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN282-1-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN282-1-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN282-1-06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for FN282-1-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN282-1-06 often in real-time on the comparison pages.
What if I can't find stock of FN282-1-06?
You can fill out our help required form which you can use to request a quote for FN282-1-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.