Status: | Unknown |
---|---|
Series: | FN 9260 Series |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.02
|
162
in stock
|
Buy Now | |
CoreStaff
from US$5.96
|
860
in stock
|
Buy Now | |
element14
from US$14.02
|
388
in stock
|
Buy Now | |
Farnell
from US$13.80
|
388
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.45
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
54
in stock
|
Buy Now | |
Distrelec
from US$27.85
|
33
in stock
|
Buy Now | |
RS Americas
from US$11.74
|
30
in stock
|
Buy Now | |
Sager
from US$11.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 9260 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 4.6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 1mH |
Leakage Current Max | 373µA |
FILTER, EMI, 4.6A, 250VAC, QC | element14 |
Horizontal screw filter w/5x20mm fuse,4A | RS |
Connector: AC supply | Transfer Multisort Elektronik |
Iec Inlet, 4.6A, 250Vac, Quick Connect | Newark Electronics |
Schaffner Power Inlet with Filter, 4A, 250VAC | Distrelec |
Power Entry Module | RS Americas |
AC Power Entry Modules 4A FAST-ON GENERAL PURPOSE | Sager |
Power Entry Module Filtered M 3 POS 250VAC 4A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN261-4-06?
Additional datasheets, footprints and schematics for FN261-4-06 are listed on our Part Details page. You can also find images and similar parts to FN261-4-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN261-4-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN261-4-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN261-4-06 fall under?
The FN261-4-06 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FN261-4-06 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN261-4-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN261-4-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN261-4-06 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for FN261-4-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN261-4-06 often in real-time on the comparison pages.
What if I can't find stock of FN261-4-06?
You can fill out our help required form which you can use to request a quote for FN261-4-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.