Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.26
|
265
in stock
|
Buy Now | |
CoreStaff
from US$6.22
|
180
in stock
|
Buy Now | |
element14
from US$15.57
|
154
in stock
|
Buy Now | |
Farnell
from US$12.89
|
154
in stock
|
Buy Now | |
Distrelec
from US$17.08
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.21
|
51
in stock
|
Buy Now | |
RS Americas
from US$11.74
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$14.76
|
20
in stock
|
Buy Now | |
Sager
from US$11.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 0.1µF |
Contact Termination | Quick Connect |
Filter Terminals | Quick Connect |
Filter Type | IEC Mains |
Inductance Min | 2.7mH |
Leakage Current Max | 373µA |
Horizontal screw filter w/5x20mm fuse,2A | RS |
FILTER, INLET, IEC, 2A, 250VAC | element14 |
Schaffner Power Inlet with Filter, 2A, 250VAC | Distrelec |
Connector: AC supply | Transfer Multisort Elektronik |
Power Entry Module | RS Americas |
Inlet, Plug, Iec C14, 2A, Panel | Newark Electronics |
AC Power Entry Modules FUSED 2A | Sager |
Power Entry Module Filtered M 3 POS 250VAC 2A Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN261-2-06?
Additional datasheets, footprints and schematics for FN261-2-06 are listed on our Part Details page. You can also find images and similar parts to FN261-2-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN261-2-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN261-2-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN261-2-06 fall under?
The FN261-2-06 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN261-2-06 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN261-2-06 you can contact the distributor directly for product support, shipping queries etc.
Is the FN261-2-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN261-2-06 have stock available?
Authorised distributors including RS, CoreStaff, element14, Farnell and Distrelec have stock available or on a lead time for FN261-2-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN261-2-06 often in real-time on the comparison pages.
What if I can't find stock of FN261-2-06?
You can fill out our help required form which you can use to request a quote for FN261-2-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.