Status: | Unknown |
---|---|
Series: | FN 390 Series |
RoHS: | Unknown |
Prices starting from US$37.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$48.56
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$46.60
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$40.63
|
-
|
Buy Now | |
RS Americas
from US$41.63
|
-
|
Buy Now | |
element14
from US$40.52
|
-
|
Buy Now | |
Sager
from US$37.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FN 390 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 1.2A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Filtered IEC Power Entry Module IEC C14 General P | Rapid Electronics |
Iec Inlet, 1.2A, 250Vac, Quick Connect | Newark Electronics |
SINGLE PHASE IEC-INLET PEM, 1 A FILTER, FAST ON 2 FUSE | Schaffner FN1394-1-05-11 | RS Americas |
IEC INLET, 1.2A, 250VAC, QUICK CONNECT | element14 |
AC Power Entry Modules | Sager |
Power Entry Module Filtered M 3 POS 250VAC 1A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a FN1394-1-05-11?
Additional datasheets, footprints and schematics for FN1394-1-05-11 are listed on our Part Details page. You can also find images and similar parts to FN1394-1-05-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FN1394-1-05-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FN1394-1-05-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FN1394-1-05-11 fall under?
The FN1394-1-05-11 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to FN1394-1-05-11 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FN1394-1-05-11 you can contact the distributor directly for product support, shipping queries etc.
Is the FN1394-1-05-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FN1394-1-05-11 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FN1394-1-05-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FN1394-1-05-11 often in real-time on the comparison pages.
What if I can't find stock of FN1394-1-05-11?
You can fill out our help required form which you can use to request a quote for FN1394-1-05-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.