Status: | Unknown |
---|---|
Series: | FMBC LL Series |
RoHS: | Unknown |
Prices starting from US$301.14
Current Rating | 42A |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 4.4mA |
Product Range | FMBC LL Series |
SVHC | No SVHC (15-Jan-2019) |
3 Filter Low Leakage Current 520VAC 42A | RS |
Filter, 3-Phase, 42A, 520Vac | Newark Electronics |
FMBC LL FILTER 3PH 2ST 42A 520VAC | Avnet America |
FMBC LL Filter 3PH 2ST 42A 520VAC | Schurter FMBC-R91R-4212 | RS Americas |
POWER LINE FILTER, 3 PHASE, 42A, 520VAC | element14 |
Power Line Filters FMBC LL 42A 520VAC IndVer 3Ph-2Stg Fltr | Sager |
Where can I find additional details, specifications and documents for a FMBC-R91R-4212?
Additional datasheets, footprints and schematics for FMBC-R91R-4212 are listed on our Part Details page. You can also find images and similar parts to FMBC-R91R-4212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMBC-R91R-4212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMBC-R91R-4212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMBC-R91R-4212 fall under?
The FMBC-R91R-4212 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMBC-R91R-4212 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMBC-R91R-4212 you can contact the distributor directly for product support, shipping queries etc.
Is the FMBC-R91R-4212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMBC-R91R-4212 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for FMBC-R91R-4212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMBC-R91R-4212 often in real-time on the comparison pages.
What if I can't find stock of FMBC-R91R-4212?
You can fill out our help required form which you can use to request a quote for FMBC-R91R-4212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.