Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,410
in stock
|
Buy Now | |
element14
from US$0.21
|
7,410
in stock
|
Buy Now | |
Farnell
from US$0.20
|
7,410
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FMB3906 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.7 |
Package Type | TSOT-23-6 |
Trans, Pnp, -40V, -0.2A, 150Deg C, 0.7W | Newark Electronics |
TRANS, PNP, -40V, -0.2A, 150DEG C, 0.7W | element14 |
Transistor, Fairchild, FMB3906 | RS |
FMB3906 Series 40 V 200 mA PNP Multi Chip General Purpose Amplifier - SSOT-6 | Future Electronics |
Trans GP BJT PNP 40V 0.2A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FMB3906?
Additional datasheets, footprints and schematics for FMB3906 are listed on our Part Details page. You can also find images and similar parts to FMB3906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMB3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMB3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMB3906 fall under?
The FMB3906 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMB3906 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMB3906 you can contact the distributor directly for product support, shipping queries etc.
Is the FMB3906 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMB3906 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FMB3906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMB3906 often in real-time on the comparison pages.
What if I can't find stock of FMB3906?
You can fill out our help required form which you can use to request a quote for FMB3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.