Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,798
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,798
in stock
|
Buy Now | |
element14
from US$0.12
|
3,798
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FMB2907A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.7 |
Package Type | TSOT-23-6 |
FMB2907 Series 60 V 0.6 A 700 mW SMT PNP General Purpose Transistor - SSOT-6 | Future Electronics |
Transistor Array, Dual Pnp, -60V, Ssot | Newark Electronics |
TRANSISTOR ARRAY, DUAL PNP, -60V, SSOT | element14 |
Trans GP BJT PNP 60V 0.6A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FMB2907A?
Additional datasheets, footprints and schematics for FMB2907A are listed on our Part Details page. You can also find images and similar parts to FMB2907A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMB2907A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMB2907A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMB2907A fall under?
The FMB2907A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMB2907A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMB2907A you can contact the distributor directly for product support, shipping queries etc.
Is the FMB2907A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMB2907A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FMB2907A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMB2907A often in real-time on the comparison pages.
What if I can't find stock of FMB2907A?
You can fill out our help required form which you can use to request a quote for FMB2907A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.