Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
This product is general usage and suitable for many different applications. |
Description | FMB2227A |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 1.4 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 30 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | - |
fT Min (MHz) | 250 |
PTM Max (W) | 0.7 |
Package Type | TSOT-23-6 |
TRANSISTOR, BIPOL, NPN/PNP, 30V, SOT23-6 | element14 |
Bipolar (Bjt) Array Transistor, Npn, Pnp, 30 V, 700 Mw, 500 A, 50, Supersot Rohs Compliant: Yes |Onsemi FMB2227A | Newark Electronics |
FMB2227 Series NPN/PNP 500 mW 30 V 500 mA General Purpose Transistor - SSOT-6 | Future Electronics |
Trans GP BJT NPN/PNP 30V 0.5A 6-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a FMB2227A?
Additional datasheets, footprints and schematics for FMB2227A are listed on our Part Details page. You can also find images and similar parts to FMB2227A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMB2227A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMB2227A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMB2227A fall under?
The FMB2227A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FMB2227A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMB2227A you can contact the distributor directly for product support, shipping queries etc.
Is the FMB2227A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FMB2227A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FMB2227A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMB2227A often in real-time on the comparison pages.
What if I can't find stock of FMB2227A?
You can fill out our help required form which you can use to request a quote for FMB2227A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.