Status: | Unknown |
---|---|
Series: | FMAD Series |
RoHS: | Unknown |
Prices starting from US$197.46
Current Rating | 50A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | 800µH |
Capacitance | - |
Leakage Current Max | 5mA |
Product Range | FMAD Series |
SVHC | No SVHC (15-Jan-2019) |
FMAD 50A 3-Phase Filter Screw Mount | RS |
FMAD FILTER 3PH+N 1ST 50A 480VAC | Avnet America |
FMAD SER 50A 480Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terminals | Schurter FMAD-0934-5010 | RS Americas |
AC FILTER, 3-PHASE, 50A, 480V | element14 |
50A 480V CHASSIS MOUNT | TTI Europe |
Power Line Filters FMAD Input filter 50A | Sager |
Where can I find additional details, specifications and documents for a FMAD-0934-5010?
Additional datasheets, footprints and schematics for FMAD-0934-5010 are listed on our Part Details page. You can also find images and similar parts to FMAD-0934-5010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAD-0934-5010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAD-0934-5010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAD-0934-5010 fall under?
The FMAD-0934-5010 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAD-0934-5010 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAD-0934-5010 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAD-0934-5010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAD-0934-5010 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for FMAD-0934-5010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAD-0934-5010 often in real-time on the comparison pages.
What if I can't find stock of FMAD-0934-5010?
You can fill out our help required form which you can use to request a quote for FMAD-0934-5010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.