Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$158.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$324.06
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$158.02
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$331.91
|
-
|
Buy Now | |
Avnet America
from US$278.80
|
-
|
Buy Now | |
RS Americas
from US$356.36
|
-
|
Buy Now | |
Sager
from US$280.09
|
-
|
Buy Now | |
Farnell
from US$191.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 25A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Screw |
Inductance Min | 2.6mH |
Capacitance | - |
Leakage Current Max | 5mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Filter: anti-interference | Transfer Multisort Elektronik |
FMAD 25A 3-Phase Filter Screw Mount | RS |
Fmad Filter 3Ph+N 1St 25A 480Vac/Carton Box |Schurter FMAD-0932-2510 | Newark Electronics |
FMAD FILTER 3PH+N 1ST 25A 480VAC | Avnet America |
FMAD SER 25A 480Vac 50 to 60Hz Screw Mount Power Line Filter w/ Screw Terminals | Schurter FMAD-0932-2510 | RS Americas |
Power Line Filters FMAD INPUT FILTER 25A | Sager |
AC FILTER, 3-PHASE, 25A, 480V | Farnell |
Where can I find additional details, specifications and documents for a FMAD-0932-2510?
Additional datasheets, footprints and schematics for FMAD-0932-2510 are listed on our Part Details page. You can also find images and similar parts to FMAD-0932-2510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAD-0932-2510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAD-0932-2510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAD-0932-2510 fall under?
The FMAD-0932-2510 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAD-0932-2510 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAD-0932-2510 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAD-0932-2510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAD-0932-2510 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FMAD-0932-2510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAD-0932-2510 often in real-time on the comparison pages.
What if I can't find stock of FMAD-0932-2510?
You can fill out our help required form which you can use to request a quote for FMAD-0932-2510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.