Status: | Unknown |
---|---|
Series: | FMAC RAIL Series |
RoHS: | Unknown |
Prices starting from US$35.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.39
|
10
in stock
|
Buy Now | |
element14
from US$39.59
|
7
in stock
|
Buy Now | |
Farnell
from US$39.01
|
7
in stock
|
Buy Now | |
RS Americas
from US$39.96
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$59.19
|
-
|
Buy Now | |
Avnet America
from US$36.66
|
-
|
Buy Now | |
Distrelec
from US$35.09
|
-
|
Buy Now | |
TTI Europe
from US$37.85
|
-
|
Buy Now | |
Sager
from US$38.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 20A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw |
Inductance Min | 220µH |
Capacitance | 0.1µF |
Leakage Current Max | 2mA |
Product Range | FMAC RAIL Series |
SVHC | No SVHC (15-Jan-2019) |
FMAC DIN RAIL 20A 3-Phase Line Filter | RS |
AC FILTER, 3-PHASE, 20A, 480V | element14 |
FMAC Rail SER 20A 480Vac 50 to 60Hz DIN Rail Power Line Filter w/ Screw Terms | Schurter FMAC-3RYB-2010 | RS Americas |
Power Line Filter, 3 Phase, 20A, 80Ua | Newark Electronics |
FMAC RAIL FILTER 3PH 1ST 20A 480VAC | Avnet America |
Schurter Mains filter, 3 Phase 20A 480V 4.1mOhm | Distrelec |
20A 480V 3 PHASE DIN RAIL | TTI Europe |
Power Line Filters FMAC RAIL FILTER 3PH 1ST | Sager |
Where can I find additional details, specifications and documents for a FMAC-3RYB-2010?
Additional datasheets, footprints and schematics for FMAC-3RYB-2010 are listed on our Part Details page. You can also find images and similar parts to FMAC-3RYB-2010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAC-3RYB-2010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAC-3RYB-2010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAC-3RYB-2010 fall under?
The FMAC-3RYB-2010 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAC-3RYB-2010 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAC-3RYB-2010 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAC-3RYB-2010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAC-3RYB-2010 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for FMAC-3RYB-2010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAC-3RYB-2010 often in real-time on the comparison pages.
What if I can't find stock of FMAC-3RYB-2010?
You can fill out our help required form which you can use to request a quote for FMAC-3RYB-2010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.