FMAC-091F-8010 Passive Components by Schurter

FMAC FILTER 3PH 1ST K 80A 480VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$253.83

Distributor Stock
Logo for Newark
Newark
from US$253.83
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Fmac Filter 3Ph 1St K 80A 480Vac/Carton Box |Schurter FMAC-091F-8010 | Newark Electronics
SRTFMAC-091F-8010 | Avnet America
Power Line Filters FMAC FILTER 3PH 1ST K 80A 480VAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FMAC-091F-8010?

Additional datasheets, footprints and schematics for FMAC-091F-8010 are listed on our Part Details page. You can also find images and similar parts to FMAC-091F-8010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FMAC-091F-8010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAC-091F-8010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FMAC-091F-8010 fall under?

The FMAC-091F-8010 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to FMAC-091F-8010 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FMAC-091F-8010 you can contact the distributor directly for product support, shipping queries etc.

Is the FMAC-091F-8010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FMAC-091F-8010 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for FMAC-091F-8010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FMAC-091F-8010 often in real-time on the comparison pages.

What if I can't find stock of FMAC-091F-8010?

You can fill out our help required form which you can use to request a quote for FMAC-091F-8010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay