Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.85
Current Rating | 36A |
---|---|
Voltage Rating | 480VAC |
Filter Type | 3 Phase |
Filter Terminals | Screw |
Inductance Min | 570µH |
Capacitance | - |
Leakage Current Max | 96mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
FMAC ECO Filter 3Ph 1Stage 36A 480VAC | RS |
Fmac Eco Filter 3Ph 1St 36A 480Vac/Carton Box |Schurter FMAC-091D-3610 | Newark Electronics |
FMAC ECO FILTER 3PH 1ST 36A 480VAC | Avnet America |
Filter 1-Stage RFI Line 3 Ph Op-V 480VAC Curr 36A Chassis Mnt FMAC ECO Series | Schurter FMAC-091D-3610 | RS Americas |
Power Line Filters FMAC ECO FILTER 3PH 1ST 36A 480VAC | Sager |
AC FILTER, 3-PHASE, 36A, 480V | Farnell |
Where can I find additional details, specifications and documents for a FMAC-091D-3610?
Additional datasheets, footprints and schematics for FMAC-091D-3610 are listed on our Part Details page. You can also find images and similar parts to FMAC-091D-3610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FMAC-091D-3610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FMAC-091D-3610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FMAC-091D-3610 fall under?
The FMAC-091D-3610 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FMAC-091D-3610 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FMAC-091D-3610 you can contact the distributor directly for product support, shipping queries etc.
Is the FMAC-091D-3610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FMAC-091D-3610 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for FMAC-091D-3610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FMAC-091D-3610 often in real-time on the comparison pages.
What if I can't find stock of FMAC-091D-3610?
You can fill out our help required form which you can use to request a quote for FMAC-091D-3610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.