Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.46
|
No stock
|
Buy Now | |
Rutronik
from US$33.55
|
675
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
675
in stock
|
Buy Now | |
Schukat Electronic
from US$24.59
|
20
in stock
|
Buy Now | |
Future Electronics
from US$22.06
|
-
|
Buy Now | |
Avnet America
from US$25.31
|
-
|
Buy Now | |
element14
from US$32.31
|
-
|
Buy Now |
Memory Size | 2Mbit |
---|---|
Memory Organisation | 128K x 16bit |
IC Interface Type | Parallel |
Clock Frequency | 33MHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM28V202A-TG?
Additional datasheets, footprints and schematics for FM28V202A-TG are listed on our Part Details page. You can also find images and similar parts to FM28V202A-TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM28V202A-TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM28V202A-TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM28V202A-TG fall under?
The FM28V202A-TG is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM28V202A-TG when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM28V202A-TG you can contact the distributor directly for product support, shipping queries etc.
Is the FM28V202A-TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM28V202A-TG have stock available?
Authorised distributors including Rutronik, Chip One Stop, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for FM28V202A-TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM28V202A-TG often in real-time on the comparison pages.
What if I can't find stock of FM28V202A-TG?
You can fill out our help required form which you can use to request a quote for FM28V202A-TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.