Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.18
|
340
in stock
|
Buy Now | |
Rutronik
from US$18.26
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$18.64
|
456
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
382
in stock
|
Buy Now | |
element14
from US$17.17
|
340
in stock
|
Buy Now | |
Future Electronics
from US$14.76
|
-
|
Buy Now | |
Avnet America
from US$17.90
|
-
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | 1Mbit |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | Parallel |
Access Time | 60ns |
Memory Case Style | TSOP |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a FM28V100-TG?
Additional datasheets, footprints and schematics for FM28V100-TG are listed on our Part Details page. You can also find images and similar parts to FM28V100-TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM28V100-TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM28V100-TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM28V100-TG fall under?
The FM28V100-TG is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM28V100-TG when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM28V100-TG you can contact the distributor directly for product support, shipping queries etc.
Is the FM28V100-TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM28V100-TG have stock available?
Authorised distributors including Rutronik, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for FM28V100-TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM28V100-TG often in real-time on the comparison pages.
What if I can't find stock of FM28V100-TG?
You can fill out our help required form which you can use to request a quote for FM28V100-TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.