Status: | Unknown |
---|---|
Series: | Ferroelectric Random Access Memory |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.32
|
3,308
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
25,141
in stock
|
Buy Now | |
element14
from US$3.16
|
25,131
in stock
|
Buy Now | |
Farnell
from US$3.00
|
25,131
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
21,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.67
|
4,304
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
2,640
in stock
|
Buy Now | |
CoreStaff
from US$2.84
|
1,870
in stock
|
Buy Now | |
Rutronik
from US$2.19
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
102
in stock
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | 64Kbit |
NVRAM Memory Configuration | 8K x 8bit |
IC Interface Type | SPI |
Access Time | - |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.65V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Ferroelectric Random Access Memory |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
NVRAM Features | High Read / Write Operation Endurance |
Where can I find additional details, specifications and documents for a FM25CL64B-G?
Additional datasheets, footprints and schematics for FM25CL64B-G are listed on our Part Details page. You can also find images and similar parts to FM25CL64B-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM25CL64B-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM25CL64B-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM25CL64B-G fall under?
The FM25CL64B-G is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM25CL64B-G when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM25CL64B-G you can contact the distributor directly for product support, shipping queries etc.
Is the FM25CL64B-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM25CL64B-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FM25CL64B-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM25CL64B-G often in real-time on the comparison pages.
What if I can't find stock of FM25CL64B-G?
You can fill out our help required form which you can use to request a quote for FM25CL64B-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.