Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
4,551
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
892
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
746
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
235
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
element14
from US$2.06
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now |
Memory Size | 4Kbit |
---|---|
Memory Organisation | 512 x 8bit |
IC Interface Type | SPI |
Clock Frequency | 20MHz |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM25040B-G?
Additional datasheets, footprints and schematics for FM25040B-G are listed on our Part Details page. You can also find images and similar parts to FM25040B-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM25040B-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM25040B-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM25040B-G fall under?
The FM25040B-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM25040B-G when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM25040B-G you can contact the distributor directly for product support, shipping queries etc.
Is the FM25040B-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM25040B-G have stock available?
Authorised distributors including Chip One Stop, Avnet America, Future Electronics, Schukat Electronic and RS have stock available or on a lead time for FM25040B-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM25040B-G often in real-time on the comparison pages.
What if I can't find stock of FM25040B-G?
You can fill out our help required form which you can use to request a quote for FM25040B-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.