Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.80
|
3,880
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
970
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
667
in stock
|
Buy Now | |
element14
from US$5.61
|
667
in stock
|
Buy Now | |
Farnell
from US$5.61
|
667
in stock
|
Buy Now | |
Schukat Electronic
from US$2.28
|
105
in stock
|
Buy Now | |
Rutronik
from US$4.21
|
-
|
Buy Now | |
RS
from US$5.58
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
IC Interface Type | I2C |
Clock Frequency | 3.4MHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM24V02A-G?
Additional datasheets, footprints and schematics for FM24V02A-G are listed on our Part Details page. You can also find images and similar parts to FM24V02A-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM24V02A-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM24V02A-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM24V02A-G fall under?
The FM24V02A-G is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM24V02A-G when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM24V02A-G you can contact the distributor directly for product support, shipping queries etc.
Is the FM24V02A-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM24V02A-G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, Newark Electronics and element14 have stock available or on a lead time for FM24V02A-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM24V02A-G often in real-time on the comparison pages.
What if I can't find stock of FM24V02A-G?
You can fill out our help required form which you can use to request a quote for FM24V02A-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.