Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
1,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.98
|
939
in stock
|
Buy Now | |
Schukat Electronic
from US$3.43
|
480
in stock
|
Buy Now | |
Rutronik
from US$2.30
|
-
|
Buy Now | |
RS
from US$3.53
|
-
|
Buy Now | |
Future Electronics
from US$3.12
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Memory Size | 64Kbit |
---|---|
Memory Organisation | 8K x 8bit |
IC Interface Type | I2C |
Clock Frequency | 1MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.65V |
Memory Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM24CL64B-DG?
Additional datasheets, footprints and schematics for FM24CL64B-DG are listed on our Part Details page. You can also find images and similar parts to FM24CL64B-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM24CL64B-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM24CL64B-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM24CL64B-DG fall under?
The FM24CL64B-DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM24CL64B-DG when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM24CL64B-DG you can contact the distributor directly for product support, shipping queries etc.
Is the FM24CL64B-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM24CL64B-DG have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic, Rutronik and RS have stock available or on a lead time for FM24CL64B-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM24CL64B-DG often in real-time on the comparison pages.
What if I can't find stock of FM24CL64B-DG?
You can fill out our help required form which you can use to request a quote for FM24CL64B-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.