Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.98
|
4,121
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
2,910
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
2,859
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
2,738
in stock
|
Buy Now | |
element14
from US$1.28
|
1,604
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,604
in stock
|
Buy Now | |
RS
from US$1.34
|
1,121
in stock
|
Buy Now | |
Schukat Electronic
from US$1.24
|
920
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
60
in stock
|
Buy Now |
Memory Type | FRAM |
---|---|
Memory Size | 16Kbit |
NVRAM Memory Configuration | 2K x 8bit |
IC Interface Type | I2C |
Access Time | - |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.65V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
NVRAM Features | High Read / Write Operation Endurance |
Where can I find additional details, specifications and documents for a FM24CL16B-G?
Additional datasheets, footprints and schematics for FM24CL16B-G are listed on our Part Details page. You can also find images and similar parts to FM24CL16B-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM24CL16B-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM24CL16B-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM24CL16B-G fall under?
The FM24CL16B-G is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to FM24CL16B-G when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM24CL16B-G you can contact the distributor directly for product support, shipping queries etc.
Is the FM24CL16B-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM24CL16B-G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for FM24CL16B-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM24CL16B-G often in real-time on the comparison pages.
What if I can't find stock of FM24CL16B-G?
You can fill out our help required form which you can use to request a quote for FM24CL16B-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.