Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.69
|
1,151
in stock
|
Buy Now | |
Newark Electronics
from US$9.48
|
1,360
in stock
|
Buy Now | |
element14
from US$9.69
|
1,151
in stock
|
Buy Now | |
Chip One Stop
from US$7.94
|
1,008
in stock
|
Buy Now | |
Future Electronics
from US$8.78
|
1,000
in stock
|
Buy Now | |
RS
from US$9.00
|
80
in stock
|
Buy Now | |
Avnet America
from US$10.11
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
IC Interface Type | Parallel |
Clock Frequency | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM18W08-SGTR?
Additional datasheets, footprints and schematics for FM18W08-SGTR are listed on our Part Details page. You can also find images and similar parts to FM18W08-SGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM18W08-SGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM18W08-SGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM18W08-SGTR fall under?
The FM18W08-SGTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM18W08-SGTR when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM18W08-SGTR you can contact the distributor directly for product support, shipping queries etc.
Is the FM18W08-SGTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM18W08-SGTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FM18W08-SGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM18W08-SGTR often in real-time on the comparison pages.
What if I can't find stock of FM18W08-SGTR?
You can fill out our help required form which you can use to request a quote for FM18W08-SGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.