Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.71
|
999
in stock
|
Buy Now | |
Rutronik
from US$12.30
|
540
in stock
|
Buy Now | |
Future Electronics
from US$9.44
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$9.86
|
63
in stock
|
Buy Now | |
element14
from US$9.95
|
63
in stock
|
Buy Now | |
Farnell
from US$9.95
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
4
in stock
|
Buy Now | |
Avnet America
from US$10.40
|
-
|
Buy Now | |
Schukat Electronic
from US$10.65
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
IC Interface Type | Parallel |
Clock Frequency | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a FM1808B-SG?
Additional datasheets, footprints and schematics for FM1808B-SG are listed on our Part Details page. You can also find images and similar parts to FM1808B-SG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM1808B-SG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM1808B-SG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM1808B-SG fall under?
The FM1808B-SG is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to FM1808B-SG when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM1808B-SG you can contact the distributor directly for product support, shipping queries etc.
Is the FM1808B-SG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM1808B-SG have stock available?
Authorised distributors including RS, Rutronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for FM1808B-SG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM1808B-SG often in real-time on the comparison pages.
What if I can't find stock of FM1808B-SG?
You can fill out our help required form which you can use to request a quote for FM1808B-SG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.