Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.23
Temperature Measuring Range | -50°C to +150°C |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy | 1°C |
Resolution | 0.1°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Slide On Pre Printed |
---|---|
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | 5mm |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3.5mm |
RoHS Compliant | Yes |
Cable Id Markers, Oval Slip-On, 0, 5Mm, Pvc, Black/Yellow, Sp500 | Newark Electronics |
Where can I find additional details, specifications and documents for a FM10?
Additional datasheets, footprints and schematics for FM10 are listed on our Part Details page. You can also find images and similar parts to FM10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FM10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FM10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FM10 fall under?
The FM10 is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermometers.
Can I view similar or alternative parts?
You can view similar parts to FM10 when available in the Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FM10 you can contact the distributor directly for product support, shipping queries etc.
Is the FM10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FM10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for FM10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FM10 often in real-time on the comparison pages.
What if I can't find stock of FM10?
You can fill out our help required form which you can use to request a quote for FM10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.