Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$351.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$450.82
|
16
in stock
|
Buy Now | |
element14
from US$441.81
|
26
in stock
|
Buy Now | |
Farnell
from US$406.98
|
26
in stock
|
Buy Now | |
TestEquity
from US$408.36
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$418.51
|
5
in stock
|
Buy Now | |
RS Americas
from US$374.33
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$351.00
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$439.45
|
2
in stock
|
Buy Now | |
Distrelec
from US$479.18
|
1
in stock
|
Buy Now |
DMM Functions | Current Voltage Capacitance Continuity Resistance Temperature |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 60kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 4 |
Jaw Opening Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
DMM, CLAMP, AUTO, 600A | element14 |
Fluke 902FC HVAC Clampmeter | RS |
Meter: multifunction | Transfer Multisort Elektronik |
TRMS Wireless HVAC Clamp, 902FC Series | Fluke FLUKE-902FC | RS Americas |
Fc True-Rms Hvac Clamp Meter | Newark Electronics |
Wireless HVAC Clamp Meter | Carlton-Bates |
Fluke Fluke 902 FC True-RMS HVAC Clamp Meter with Fluke Connect, TRMS AC, 60kOhm, , 600A | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE 902 FC?
Additional datasheets, footprints and schematics for FLUKE 902 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE 902 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 902 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 902 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 902 FC fall under?
The FLUKE 902 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 902 FC when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 902 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 902 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 902 FC have stock available?
Authorised distributors including element14, Farnell, RS, TestEquity and Transfer Multisort Elektronik have stock available or on a lead time for FLUKE 902 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 902 FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE 902 FC?
You can fill out our help required form which you can use to request a quote for FLUKE 902 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.