Clamp Meters
Parts from Clamp Meters Category
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; DMM Type:ClampRoHS Compliant: Yes
DMM, CLAMP, AUTO, TRMS, 800A, 4DIGIT; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; Current Measure AC Max:800A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V RoHS Compliant: NA
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature; Current Measure AC Max:800A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; Ranging:Auto RoHS Compliant: NA
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance; Current Measure AC Max:2kA; Voltage Measure AC Max:1kV; Voltage Measure DC Max:1kV; Resistance Measure Max:40MohmRoHS Compliant: Yes
DMM, CLAMP, AUTO, 400A, 4DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Frequency, Power; Current Measure AC Max:400A; Voltage Measure AC Max:600V; Voltage Measure DC Max:400V; Resistance Measure Max:-; DMM Response Type:True RMSRoHS Compliant: Yes
MULTIMETER, DIGITAL, CLAMP, 3-3/4 DIGIT; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:600A; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.75 RoHS Compliant: Yes