Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,596.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,782.04
|
13
in stock
|
Buy Now | |
Distrelec
from US$1,662.22
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,596.82
|
7
in stock
|
Buy Now | |
RS Americas
from US$1,830.99
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1,830.99
|
6
in stock
|
Buy Now | |
TestEquity
from US$1,749.57
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$2,702.11
|
1
in stock
|
Buy Now | |
element14
from US$2,018.96
|
-
|
Buy Now | |
Farnell
from US$1,732.09
|
-
|
Buy Now |
DMM Functions | AC/DC Current DC Voltage |
---|---|
Current Measure AC Max | 24mA |
Voltage Measure AC Max | - |
Voltage Measure DC Max | 30V |
Resistance Measure Max | - |
DMM Response Type | Average |
Range Selection | Auto |
No. of Digits | - |
Jaw Opening Max | 4.5mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
FLUKE 773, mA PROCESS LOOP CLAMP METER | RS |
Fluke Fluke 773 Milliamp Process Clamp Meter, LCD, IP40 | Distrelec |
Meter: current loop | Transfer Multisort Elektronik |
Process Clamp Meter 4-20 Ma Plc And I/O 0.2% ACc. Voltage Source 0-10 VDC | Fluke FLUKE-773 | RS Americas |
Multimeter, Digital, Clamp | Newark Electronics |
Milliamp Process Clamp Meter, 2mA, 5-500Hz, LCD Display, Measures: Current, Voltage DC | Carlton-Bates |
AMMETER, AC/DC, 0A TO 0.024A | element14 |
Where can I find additional details, specifications and documents for a FLUKE 773?
Additional datasheets, footprints and schematics for FLUKE 773 are listed on our Part Details page. You can also find images and similar parts to FLUKE 773 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 773 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 773 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 773 fall under?
The FLUKE 773 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 773 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 773 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 773 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 773 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for FLUKE 773.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 773 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 773?
You can fill out our help required form which you can use to request a quote for FLUKE 773 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.