Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Current Frequency Pressure Resistance Temperature Voltage |
---|---|
External Height | 63mm |
External Width | 136mm |
External Depth | 245mm |
Accuracy | - |
Weight | 1.2g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -10°C to +50°C |
FLUKE-753,DOCUMENTING PROCESS CALIBRATOR | RS |
Documenting Process Calibrator | Newark Electronics |
Multi-function, Documenting Process Calibrator, 300V, 110mA, IP-52, 750 Series | Fluke FLUKE-753 | RS Americas |
DOC PROCESS CALIB,DATA LOGGING USB,HANDHELD | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE-753.?
Additional datasheets, footprints and schematics for FLUKE-753. are listed on our Part Details page. You can also find images and similar parts to FLUKE-753. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-753. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-753. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-753. fall under?
The FLUKE-753. is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-753. when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-753. you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-753. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-753. have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for FLUKE-753..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-753. often in real-time on the comparison pages.
What if I can't find stock of FLUKE-753.?
You can fill out our help required form which you can use to request a quote for FLUKE-753. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.