Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,037.01
Calibration Type | Current, Frequency, Resistance, RTD, Thermocouple, Voltage |
---|---|
External Height | 200mm |
External Width | 96mm |
External Depth | 47mm |
Accuracy | 0.01% |
Weight | 650g |
RoHS Compliant | Yes |
Multifunction Process Calibrator | Newark Electronics |
Calibrator Multi Function 30V 24A 726 Series 725 Series | Fluke FLUKE-726 | RS Americas |
PRECISION MULTIFUNCTION CALIBRATOR, 650G | element14 |
Multifunction Process Calibrator, 0-20V Source, 0-30V Measure, 0-24mA Source or Measure, 5-4000 Ohms | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-726?
Additional datasheets, footprints and schematics for FLUKE-726 are listed on our Part Details page. You can also find images and similar parts to FLUKE-726 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-726 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-726 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-726 fall under?
The FLUKE-726 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-726 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-726 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-726 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-726 have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for FLUKE-726.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-726 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-726?
You can fill out our help required form which you can use to request a quote for FLUKE-726 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.